Texas Instruments TLC252 Dual Low-Voltage Operational Amplifier TLC252CDRG4

Description
Dual Low-Voltage Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual Low-Voltage Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC252 Dual Low-Voltage Operational Amplifier - TLC252CDRG4 - Texas Instruments
Dallas, TX, United States
TLC252 Dual Low-Voltage Operational Amplifier
TLC252CDRG4
TLC252 Dual Low-Voltage Operational Amplifier TLC252CDRG4
Dual Low-Voltage Operational Amplifier 8-SOIC

Dual Low-Voltage Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 3.6V Operational Amplifier IC
687-TLC252CDRG4
Dual 1.7MHz 3.6V Operational Amplifier IC 687-TLC252CDRG4
2CH Op Amp, 1.7MHz GBW, 3.6V/µs SR, 8SOIC Product overview: TLC252CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252CDRG4 can be used for catalog matching and distributor lookup.

2CH Op Amp, 1.7MHz GBW, 3.6V/µs SR, 8SOIC Product overview: TLC252CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CDRG4 - 1108159-TLC252CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CDRG4
1108159-TLC252CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CDRG4 1108159-TLC252CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108159-TLC252CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 1.9mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108159-TLC252CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC252CDRG4 687-TLC252CDRG4 1108159-TLC252CDRG4
Product Name TLC252 Dual Low-Voltage Operational Amplifier Dual 1.7MHz 3.6V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252CDRG4
Standards RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts
VOS 10 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
11 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details