10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. 24-SOIC -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24
10-Bit 164kSPS ADC, Parallel, Single-Ended, 5.5V, SOIC Product overview: TLC1550IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1550IDWR can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 24SOIC
IC ADC 10BIT SAR 24SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1550IDWR | TLC1550IDWR-ND | TLC1550IDWR | 700-TLC1550IDWR | TLC1550IDWR | TLC1550IDWR | TLC1550IDWR |
| Product Name | TLC1550 10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. | Analog to Digital Converters (ADC) | 5.5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC24 | SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Military | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |