Texas Instruments Standard Linear and Logic Adc, 10Bit, 38Ksps, Soic-8; Resolution (Bits) Texas Instruments TLC1549ID

Description
ADC, 10BIT, 38KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, 10BIT, 38KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, 38Ksps, Soic-8; Resolution (Bits) Texas Instruments - 28AH5326 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 38Ksps, Soic-8; Resolution (Bits) Texas Instruments
28AH5326
Adc, 10Bit, 38Ksps, Soic-8; Resolution (Bits) Texas Instruments 28AH5326
ADC, 10BIT, 38KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 10BIT, 38KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH5326
Product Name Adc, 10Bit, 38Ksps, Soic-8; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details