Texas Instruments Standard Linear and Logic Ic, 10Bit Adc, 38Ksps, 1549, Pdip8; Resolution (Bits) Texas Instruments TLC1549CP

Description
IC, 10BIT ADC, 38KSPS, 1549, PDIP8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet
Description
IC, 10BIT ADC, 38KSPS, 1549, PDIP8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Adc, 38Ksps, 1549, Pdip8; Resolution (Bits) Texas Instruments - 34AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Adc, 38Ksps, 1549, Pdip8; Resolution (Bits) Texas Instruments
34AH2762
Ic, 10Bit Adc, 38Ksps, 1549, Pdip8; Resolution (Bits) Texas Instruments 34AH2762
IC, 10BIT ADC, 38KSPS, 1549, PDIP8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

IC, 10BIT ADC, 38KSPS, 1549, PDIP8; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - TLC1549CP - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC1549CP
Analog to Digital Converters (ADC) TLC1549CP
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 34AH2762 TLC1549CP
Product Name Ic, 10Bit Adc, 38Ksps, 1549, Pdip8; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details