Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC1543QDW

Description
IC ADC 10BIT SAR 20SOIC
Datasheet
Description
IC ADC 10BIT SAR 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC1543QDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC1543QDW
Analog to Digital Converters (ADC) TLC1543QDW
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site Datasheet
Adc, 10Bit, 11 Analog I/p, 2.1Mhz, 20So; Resolution (Bits) Texas Instruments - 29AH7807 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 11 Analog I/p, 2.1Mhz, 20So; Resolution (Bits) Texas Instruments
29AH7807
Adc, 10Bit, 11 Analog I/p, 2.1Mhz, 20So; Resolution (Bits) Texas Instruments 29AH7807
ADC, 10BIT, 11 ANALOG I/P, 2.1MHZ, 20SO; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 10BIT, 11 ANALOG I/P, 2.1MHZ, 20SO; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC1543QDW 29AH7807
Product Name Analog to Digital Converters (ADC) Adc, 10Bit, 11 Analog I/p, 2.1Mhz, 20So; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details