Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC1543CN

Description
IC ADC 10BIT SAR 20DIP
Datasheet
Description
IC ADC 10BIT SAR 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC1543CN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC1543CN
Analog to Digital Converters (ADC) TLC1543CN
IC ADC 10BIT SAR 20DIP

IC ADC 10BIT SAR 20DIP

Supplier's Site Datasheet
Ic, 10Bit Adc, 38Ksps, 1543, Pdip20; Resolution (Bits) Texas Instruments - 29AH7806 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Adc, 38Ksps, 1543, Pdip20; Resolution (Bits) Texas Instruments
29AH7806
Ic, 10Bit Adc, 38Ksps, 1543, Pdip20; Resolution (Bits) Texas Instruments 29AH7806
IC, 10BIT ADC, 38KSPS, 1543, PDIP20; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Parallel; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, 10BIT ADC, 38KSPS, 1543, PDIP20; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Parallel; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC1543CN 29AH7806
Product Name Analog to Digital Converters (ADC) Ic, 10Bit Adc, 38Ksps, 1543, Pdip20; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8421BB-C-IS - 933699-SI8421BB-C-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2885004 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Potentiometer
View Details