Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments TLC1543CDW.

Description
Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOIC; DNL±:1LSB RoHS Compliant: Yes
Description
Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOIC; DNL±:1LSB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC4641
Resolution (Bits) Texas Instruments 15AC4641
Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOIC; DNL±:1LSB RoHS Compliant: Yes

Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:4 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:SOIC; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 15AC4641
Product Name Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details