The TLC1542Q is a 10-bit analog-to-digital converter with 11 analog input channels and an on-chip system clock, designed for serial interface operation. It is available in a 20-pin ceramic DIP (J package) with an operating temperature range of -55°C to 125°C. The device features a 4-wire serial interface, end-of-conversion output, differential reference inputs for ratiometric conversion, and inherent sample-and-hold functionality. Total unadjusted error is specified at 1 LSB maximum. It is CMOS technology and compatible with the TLC542.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PLCC -40 to 125
ADC, Successive Approximation, 10-Bit, 1 Func, 11 Channel, Serial Access, PQCC20
10-Bit 38kSPS ADC, 11 Ch, SPI, Single-Ended, 5.5V Product overview: TLC1542QFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1542QFN can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20PLCC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1542QFN | TLC1542QFN | 700-TLC1542QFN | TLC1542QFN | TLC1542QFN |
| Product Name | TLC1542 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | 5.5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI, Serial | ||
| Package Type | PDIP,PLCC,SOIC | LDCC20 | LCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Military | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 0.5000 LSB |