The TLC1518IDW is an 8-channel, 10-bit, 400 KSPS analog-to-digital converter with a serial SPI/DSP interface and auto power-down capability, operating from a single 5 V supply. It is packaged in a 20-pin SOIC (DW) package with dimensions of 12.7 mm width and 506.98 mm length, and operates over a temperature range of -40°C to 85°C. The device includes a built-in 4-V reference, an 8× FIFO buffer, and supports both hardware and software control of power-down modes, consuming 1 mA max in power-down with external reference. Pin-compatible with 12-bit upgrades, it features a programmable sampling period and end-of-conversion interrupt output.
10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 8 Ch. 20-SOIC -40 to 85
10-Bit 400kSPS 8-Ch ADC, SPI, SOIC Product overview: TLC1518IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1518IDW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054891-TLC1518IDW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 7, 8
Input Type: Pseudo-Differential,
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC ADC 10BIT SAR 20SOIC
10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1518IDW | 700-TLC1518IDW | TLC1518IDW | 296-2181-5-ND | 054891-TLC1518IDW | TLC1518IDW | TLC1518IDW |
| Product Name | TLC1518 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 8 Ch. | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IDW | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |