Texas Instruments High-Performance Analog Filters - Active TLC14CD

Description
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
Request a Quote Datasheet
Description
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Active - 296-10239-5-ND - DigiKey
Thief River Falls, MN, United States
Filters - Active
296-10239-5-ND
Filters - Active 296-10239-5-ND
Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC

Buy Now Datasheet
Filter Switched-Cap Lp, Smd, Soic8; Ic Filter Type Texas Instruments - 28AH5325 - Newark, An Avnet Company
Chicago, IL, United States
Filter Switched-Cap Lp, Smd, Soic8; Ic Filter Type Texas Instruments
28AH5325
Filter Switched-Cap Lp, Smd, Soic8; Ic Filter Type Texas Instruments 28AH5325
FILTER SWITCHED-CAP LP, SMD, SOIC8; IC Filter Type:Switched Capacitor; Filter Order:4th; No. of Filters:1; Supply Voltage Min:2.25V; Supply Voltage Max:6V; Filter IC Case Style:SOIC; No. of Pins:8Pins; Cutoff Frequency:30kHz; ProgramRoHS Compliant: Yes

FILTER SWITCHED-CAP LP, SMD, SOIC8; IC Filter Type:Switched Capacitor; Filter Order:4th; No. of Filters:1; Supply Voltage Min:2.25V; Supply Voltage Max:6V; Filter IC Case Style:SOIC; No. of Pins:8Pins; Cutoff Frequency:30kHz; ProgramRoHS Compliant: Yes

Supplier's Site
Interface - Filters - Active - TLC14CD - Lingto Electronic Limited
Shenzhen, China
Interface - Filters - Active
TLC14CD
Interface - Filters - Active TLC14CD
IC FILTER 30KHZ BUTTER 8SOIC

IC FILTER 30KHZ BUTTER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 296-10239-5-ND 28AH5325 TLC14CD
Product Name Filters - Active Filter Switched-Cap Lp, Smd, Soic8; Ic Filter Type Texas Instruments Interface - Filters - Active
Filter Category Active Filter Active Filter
Filter Type Low Pass Low Pass; Butterworth, Low Pass Switched Capacitor
Filter Class Switched Capacitor Switched Capacitor
Applications General
Supply Voltage (VS) 5 to 12 volts 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43124SI-40 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Specs
Filter Category SAW Filter
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S30BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details