Texas Instruments TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier TLC1078MDG4

Description
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier - TLC1078MDG4 - Texas Instruments
Dallas, TX, United States
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier
TLC1078MDG4
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier TLC1078MDG4
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -55 to 125

Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
 - TLC1078MDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1250uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 1250uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC1078MDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC1078MDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC1078MDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC1078MDG4
Precision Amplifiers TLC1078MDG4
Precision Amplifiers Dual McroPWR Prcsion Lo Vltg Op Amp

Precision Amplifiers Dual McroPWR Prcsion Lo Vltg Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC1078MDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC1078MDG4
Instrumentation, OP Amps, Buffer Amps TLC1078MDG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC1078MDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC1078MDG4
Instrumentation, OP Amps, Buffer Amps TLC1078MDG4
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC1078MDG4 TLC1078MDG4 TLC1078MDG4 TLC1078MDG4 TLC1078MDG4
Product Name TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 4 volts
VOS 0.4500 millivolts 0.1800 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers