Texas Instruments Dual 10MHz HTSSOP Operational Amplifier IC TLC083CDGQRG4

Description
Dual Op-Amp, 10MHz BW, 390uV Vos, 80dB CMRR, HTSSOP Product overview: TLC083CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CDGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op-Amp, 10MHz BW, 390uV Vos, 80dB CMRR, HTSSOP Product overview: TLC083CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CDGQRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 10MHz HTSSOP Operational Amplifier IC
687-TLC083CDGQRG4
Dual 10MHz HTSSOP Operational Amplifier IC 687-TLC083CDGQRG4
Dual Op-Amp, 10MHz BW, 390uV Vos, 80dB CMRR, HTSSOP Product overview: TLC083CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CDGQRG4 can be used for catalog matching and distributor lookup.

Dual Op-Amp, 10MHz BW, 390uV Vos, 80dB CMRR, HTSSOP Product overview: TLC083CDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CDGQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083CDGQRG4 - 1268673-TLC083CDGQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083CDGQRG4
1268673-TLC083CDGQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083CDGQRG4 1268673-TLC083CDGQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268673-TLC083CDGQRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268673-TLC083CDGQRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLC083CDGQRG4 1268673-TLC083CDGQRG4
Product Name Dual 10MHz HTSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083CDGQRG4
Standards RoHS
Supply Voltage (VS) 8 volts
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers