8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 20-SOIC
8-Bit 8-Ch SAR ADC, 20kS/s, SPI, SOIC Product overview: TLC0838IDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0838IDWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965229-TLC0838IDWRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 8
Number of Elements: 1
Interface: SPI
Number of Bits: 8
Number of A/D Converters: 1
Number of Channels: 8
Number of Pins: 20
Resolution: 1 B
Number of Converters: 1
Conversion Rate: 20 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 20 ksps
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Power Consumption: 3 mW
Nominal Supply Current: 600 µA
Max Supply Voltage (DC): 5.5 V
Min Supply Voltage (DC): 4.5 V
Integral Nonlinearity (INL): 0.4 LSB
Supply Type: Single
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0838IDWRG4 | 700-TLC0838IDWRG4 | 965229-TLC0838IDWRG4 |
| Product Name | TLC0838 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC0838IDWRG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | PDIP,SOIC,TSSOP | SOIC | SOIC; SOIC |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| INL | 1 LSB |