The TLC0838CPWRG4 is an 8-bit successive-approxima
8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 20-TSSOP 0 to 70
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
IC ADC 8BIT SAR 20TSSOP
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
IC ADC 8BIT SAR 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0838CPWRG4 | TLC0838CPWRG4-ND | TLC0838CPWRG4 | TLC0838CPWRG4 | TLC0838CPWRG4 |
| Product Name | TLC0838 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB |