The TLC0832ID is an 8-bit analog-to-digital converter (ADC) designed for applications requiring serial control. It features a multiplexed twin-channel input configuration, allowing for either single-ended or differential input options. The device operates with a single 5-V supply and has an input voltage range of 0 to 5 V. It is compatible with TTL and MOS logic levels, making it suitable for interfacing with various microprocessors. The TLC0832ID offers a conversion time of 32 milliseconds at a clock frequency of 250 kHz and has a total unadjusted error of ±1 least significant bit (LSB). It is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for industrial applications. The device is designed to be interchangeable with similar models from National Semiconductor, specifically the ADC0832. Engineers may find the TLC0832ID beneficial for projects that require reliable analog-to-digital conversion with flexibility in input configuration and robust performance across a wide temperature range.
8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081423-TLC0832ID
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 22k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
8-Bit 22kSPS SPI ADC, 2 Ch, 5V, 8-SOIC Product overview: TLC0832ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0832ID can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
IC ADC 8BIT SAR 8SOIC
IC ADC 8BIT SAR 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0832ID | 081423-TLC0832ID | 296-2859-5-ND | 700-TLC0832ID | TLC0832ID | TLC0832ID | TLC0832ID |
| Product Name | TLC0832 8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0832ID | Analog to Digital Converters (ADC) | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |