The TLC0831CPE4 is an 8-bit successive-approxima
8-Bit, 31 kSPS ADC Serial Out, Microprocessor Peripheral/Standalon
IC ADC 8BIT 8-PDIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
8-BIT, 31 KSPS ADC SERIAL OUT, M
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0831CPE4 | 296-TLC0831CPE4-ND | TLC0831CPE4 | TLC0831CPE4 |
| Product Name | TLC0831 8-Bit, 31 kSPS ADC Serial Out, Microprocessor Peripheral/Standalone, Single Channels | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; Serial | Serial | |
| Package Type | PDIP,SOIC | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 8 bits | 8 bits | 8 bits | |
| INL | 1 LSB |