The TLC0820ACN is an 8-bit analog-to-digital converter with an on-chip track-and-hold circuit and a parallel microprocessor interface. It operates from a single 5-V supply and completes conversions in 2.5 μs maximum. The device features differential reference inputs, a 100-ns sample window, and TTL-compatible 3-state outputs. It is available in a 20-pin PDIP package. The part supports two modes of operation and includes an overflow output for cascading. Temperature range is 0°C to 70°C with ±1 LSB accuracy.
8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels 20-PDIP
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 1268651-TLC0820ACN
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 8 V
Input Type: Single Ended
Architecture: Flash
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 4.5 V ~ 8 V
Resolution: 8
Number of Converters: 1
Family Name: TLC0820
Categories: Integrated Circuits (ICs)
Sampling Rate: 392k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): TLC0820ACDBRG4; TLC0820ACFNG3; TLC0820ACFNR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
8-Bit 392kSPS ADC, Single-Ended, Parallel Interface, 1-Ch Product overview: TLC0820ACN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0820ACN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
IC ADC 8BIT FLASH 20DIP
IC ADC 8BIT FLASH 20DIP
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0820ACN | TLC0820ACN | 1268651-TLC0820ACN | 700-TLC0820ACN | 296-2849-5-ND | TLC0820ACN | TLC0820ACN | TLC0820ACN |
| Product Name | TLC0820A 8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0820ACN | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | DIP; PDIP; PDIP20 | DIP | N | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |