The TLC080IDGN is a general-purpose operational amplifier from Texas Instruments, part of the BiMOS family, designed for single-supply applications. It features a wide bandwidth of 10 MHz and high output drive capabilities, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. The amplifier has a high slew rate of 16 V/µs and a low input noise voltage of 8.5 nV/,àöHz, making it suitable for a variety of applications including audio, automotive, and industrial instrumentation. Operating within a supply range of 4.5 V to 16 V, the TLC080IDGN consumes a supply current of 1.9 mA per channel and offers an ultralow power shutdown mode with a current draw of only 125 µA. The device also features offset nulling pins and is available in an ultra-small 8-pin MSOP PowerPAD package, which aids in space-constrained designs. The operational amplifier is rated for commercial temperature ranges from 0°C to 70°C and extended industrial ranges from -40°C to 125°C, ensuring versatility across different environments.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8MSOP PWR
General Purpose Amplifier 1 Circuit 8-MSOP-PowerPad
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC080IDGN | TLC080IDGN | TLC080IDGN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Active | Active |
| Supply Voltage (VS) | 16 volts | ||
| Slew Rate | 1.90E-5 V/µs | 19 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |