The TLC074 is a quad operational amplifier with a wide bandwidth of 10 MHz, a high slew rate of 16 V/μs and 19 V/μs, and the ability to drive ±50 mA loads. It operates from a single supply of 4.5 V to 16 V with a supply current of 1.9 mA per channel and includes an ultralow power shutdown mode consuming 125 μA per channel. Input offset voltage is specified at 60 μV, and input noise voltage is 7 nV/√Hz. The device is available in a 14-pin SOIC package with an operating temperature range of -40°C to 125°C for the industrial grade. The TLC074IDRG4 is an ordering variant of the TLC074ID series with a different lead finish or packaging suffix, but shares all electrical and thermal specifications of the TLC074ID family.
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099605-TLC074IDRG4
Packaging: Tape & Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 8 V
Bandwidth: 10 MHz
Slew Rate: 16 V/µs
Gain Bandwidth Product: 10 MHz
Number of Channels: 4
Number of Pins: 14
Output Current: 57 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 50 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 2.1 mA
Output Current per Channel: 57 mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 11.6 mA
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 390 µV
Nominal Gain Bandwidth Product: 10 MHz
Max I/O Voltage: 1.9 mV
4-Ch Op Amp, 10MHz BW, 16V, 14-SOIC Product overview: TLC074IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC074IDRG4 | 1099605-TLC074IDRG4 | 687-TLC074IDRG4 |
| Product Name | TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074IDRG4 | 10MHz 16V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 8 volts |
| VOS | 1.9 millivolts | 0.3900 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 80 dB |