The TLC072 is a dual-channel, wide-bandwidth, high-output-drive operational amplifier designed for single-supply operation from 4.5 V to 16 V, featuring a 10 MHz bandwidth, 16 V/μs positive slew rate, and output current drive of 57 mA at VDD − 1.5 V and 55 mA at 0.5 V. It operates over an extended industrial temperature range of −40°C to 125°C and is available in an 8-pin SOIC package. The device includes a shutdown mode with 125 μA per channel supply current and exhibits low input offset voltage of 60 μV and input noise voltage of 7 nV/√Hz.
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC -40 to 125
2-Ch General Purpose Op Amp, 10MHz BW, 8V Max Supply, 8SOIC Product overview: TLC072IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108020-TLC072IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC OPAMP GP 10MHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC072IDRG4 | 687-TLC072IDRG4 | 1108020-TLC072IDRG4 | 815-TLC072IDRG4 |
| Product Name | TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp | 10MHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072IDRG4 | IC OPAMP GP 10MHZ 8SOIC |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | |
| VOS | 1.9 millivolts | 0.3900 millivolts | ||
| Quiescent Current (IQ) | 2500 microamps | |||
| CMRR | 80 dB |