Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLA2024IRUGT

Description
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48346-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48346-1-ND
Analog to Digital Converters (ADC) 296-48346-1-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48346-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48346-2-ND
Analog to Digital Converters (ADC) 296-48346-2-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48346-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48346-6-ND
Analog to Digital Converters (ADC) 296-48346-6-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analogue to Digital Converters - 1757647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1757647P
Analogue to Digital Converters 1757647P
Quad Channel Single ADC Delta-Sigma 3.3k

Quad Channel Single ADC Delta-Sigma 3.3k

Supplier's Site
Analogue to Digital Converters - 1757408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1757408
Analogue to Digital Converters 1757408
Quad Channel Single ADC Delta-Sigma 3.3k

Quad Channel Single ADC Delta-Sigma 3.3k

Supplier's Site
Analogue to Digital Converters - 1757647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1757647
Analogue to Digital Converters 1757647
Quad Channel Single ADC Delta-Sigma 3.3k

Quad Channel Single ADC Delta-Sigma 3.3k

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGT
852332-TLA2024IRUGT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGT 852332-TLA2024IRUGT
Manufacturer: Texas Instruments Win Source Part Number: 852332-TLA2024IRUGT Features: Bit Analog to Digital Converter Input 1 Package: Reel - TR Family Name: TLA2024 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48346-1, 296-48346-2, TLA2024IRUGT-ND, 296-48346-6

Manufacturer: Texas Instruments
Win Source Part Number: 852332-TLA2024IRUGT
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Family Name: TLA2024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48346-1, 296-48346-2, TLA2024IRUGT-ND, 296-48346-6

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2024IRUGT
Data Acquisition - Analog to Digital Converters (ADC) TLA2024IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2024IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2024IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Analog to Digital Converters (ADC) - TLA2024IRUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2024IRUGT
Analog to Digital Converters (ADC) TLA2024IRUGT
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48346-1-ND 296-48346-2-ND 296-48346-6-ND 1757647P 1757408 852332-TLA2024IRUGT TLA2024IRUGT TLA2024IRUGT TLA2024IRUGT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analogue to Digital Converters Analogue to Digital Converters Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGT Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 10-XFQFN 10-XFQFN 10-XFQFN X2-DFN X2qfn 10-XFQFN 10-XFQFN
Packing Method Cut Tape (CT) Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 10 10 10 10
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD13280AZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details