Texas Instruments High-Performance Analog Industrial 3.3V Analog-to-Digital Converter IC TLA2024IRUGR

Description
12-Bit Delta-Sigma ADC, 4-Ch, I2C, Industrial, 3.3V, 10-Pin Product overview: TLA2024IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2024IRUGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit Delta-Sigma ADC, 4-Ch, I2C, Industrial, 3.3V, 10-Pin Product overview: TLA2024IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2024IRUGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.3V Analog-to-Digital Converter IC
700-TLA2024IRUGR
Industrial 3.3V Analog-to-Digital Converter IC 700-TLA2024IRUGR
12-Bit Delta-Sigma ADC, 4-Ch, I2C, Industrial, 3.3V, 10-Pin Product overview: TLA2024IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2024IRUGR can be used for catalog matching and distributor lookup.

12-Bit Delta-Sigma ADC, 4-Ch, I2C, Industrial, 3.3V, 10-Pin Product overview: TLA2024IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2024IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-51661-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-51661-6-ND
Analog to Digital Converters (ADC) 296-51661-6-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-51661-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-51661-2-ND
Analog to Digital Converters (ADC) 296-51661-2-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-51661-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-51661-1-ND
Analog to Digital Converters (ADC) 296-51661-1-ND
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGR
845337-TLA2024IRUGR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGR 845337-TLA2024IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 845337-TLA2024IRUGR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5) Package: 10-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TLA2024 Categories: Integrated Circuits (ICs) Case / Package: 10-X2QFN (2x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51661-6, TLA2024IRUGR-ND, 296-51661-1, 296-51661-2

Manufacturer: Texas Instruments
Win Source Part Number: 845337-TLA2024IRUGR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Package: 10-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLA2024
Categories: Integrated Circuits (ICs)
Case / Package: 10-X2QFN (2x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51661-6, TLA2024IRUGR-ND, 296-51661-1, 296-51661-2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2024IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2024IRUGR
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2024IRUGR
Data Acquisition - Analog to Digital Converters (ADC) TLA2024IRUGR
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLA2024IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2024IRUGR
Analog to Digital Converters (ADC) TLA2024IRUGR
12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-TLA2024IRUGR 296-51661-6-ND 296-51661-2-ND 296-51661-1-ND 845337-TLA2024IRUGR TLA2024IRUGR TLA2024IRUGR TLA2024IRUGR
Product Name Industrial 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLA2024IRUGR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 10-XFQFN 10-XFQFN 10-XFQFN 10-X2QFN (2x1.5) 10-XFQFN 10-XFQFN
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD573JPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details