The TLA2022 is a 12-bit delta-sigma analog-to-digital converter with a programmable gain amplifier, integrated voltage reference, and oscillator, designed for system-monitoring applications such as battery voltage and current sensing. It features a single analog input and communicates via an I2C-compatible interface. Packaged in a 10-pin X2QFN measuring 1.50mm × 2.00mm, it operates from a 2V to 5.5V supply, supports data rates from 128SPS to 3.3kSPS, and maintains an operating temperature range of -40°C to +85°C.
12-Bit 1-Ch Delta-Sigma ADC w/ Voltage Reference, Oscillator, PGA, and I2C for Low-Cost Applications 10-X2QFN -40 to 85 Product overview: TLA2022IRUGT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2022IRUGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-TLA2022IRUGT |
| Product Name | Precision Voltage Reference IC |
| Operating Temperature | -40 C (-40 F) |