Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLA2022IRUGT

Description
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48345-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48345-2-ND
Analog to Digital Converters (ADC) 296-48345-2-ND
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48345-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48345-6-ND
Analog to Digital Converters (ADC) 296-48345-6-ND
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48345-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48345-1-ND
Analog to Digital Converters (ADC) 296-48345-1-ND
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265252-TLA2022IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265252-TLA2022IRUGT
Win Source Part Number: 1265252-TLA2022IRUGT Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Selectable Address Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: PGA-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48345-2,TLA2022I RUGT,296-48345-1,296 -48345-6 Base Product Number: TLA2022

Win Source Part Number: 1265252-TLA2022IRUGT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Selectable Address
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: PGA-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48345-2,TLA2022IRUGT,296-48345-1,296-48345-6
Base Product Number: TLA2022

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2022IRUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2022IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2022IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Analog to Digital Converters (ADC) - TLA2022IRUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2022IRUGT
Analog to Digital Converters (ADC) TLA2022IRUGT
12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - TLA2022IRUGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2022IRUGT
Data Acquisition - Analog to Digital Converters (ADC) TLA2022IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48345-2-ND 296-48345-6-ND 296-48345-1-ND 1265252-TLA2022IRUGT TLA2022IRUGT TLA2022IRUGT TLA2022IRUGT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 10-XFQFN 10-XFQFN 10-XFQFN 10-XFQFN 10-XFQFN
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 10 10 10
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8901D-A02-GS - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tube; Tube
View Details
4 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details