The TLA2022 is a 12-bit delta-sigma analog-to-digital converter designed for system-monitoring applications, featuring a programmable gain amplifier (PGA), integrated voltage reference, and oscillator. It provides a single analog input and communicates via an I²C-compatible interface. The device is packaged in a 10-pin X2QFN with a body size of 1.50 mm × 2.00 mm, operates from a 2 V to 5.5 V supply, and supports data rates from 128 SPS to 3.3 kSPS. It functions within a temperature range of -40°C to +85°C and is suitable for power- and space-constrained applications such as wearables, home appliances, and battery-powered instrumentation.
12-Bit 1-Ch Delta-Sigma ADC w/ Voltage Reference, Oscillator, PGA, and I2C for Low-Cost Applications 10-X2QFN -40 to 85 Product overview: TLA2022IRUGR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLA2022IRUGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-TLA2022IRUGR |
| Product Name | Precision Voltage Reference IC |
| Operating Temperature | -40 C (-40 F) |