Texas Instruments RF Misc ICs and Modules - TL851CN TL851CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268588-TL851CN Packaging: Tube Package: 16-DIP (0.300", 7.62mm) Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Control RF Type: Sonar Control Secondary Attributes: Synchronous 4-Bit Gain Control Family Name: TL851 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TL851CDR; TL851CDRG4; TL851CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268588-TL851CN Packaging: Tube Package: 16-DIP (0.300", 7.62mm) Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Control RF Type: Sonar Control Secondary Attributes: Synchronous 4-Bit Gain Control Family Name: TL851 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TL851CDR; TL851CDRG4; TL851CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - TL851CN - 1268588-TL851CN - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - TL851CN
1268588-TL851CN
RF Misc ICs and Modules - TL851CN 1268588-TL851CN
Manufacturer: Texas Instruments Win Source Part Number: 1268588-TL851CN Packaging: Tube Package: 16-DIP (0.300", 7.62mm) Frequency: 20kHz ~ 90kHz Function: Sonar Ranging Control RF Type: Sonar Control Secondary Attributes: Synchronous 4-Bit Gain Control Family Name: TL851 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): TL851CDR; TL851CDRG4; TL851CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268588-TL851CN
Packaging: Tube
Package: 16-DIP (0.300", 7.62mm)
Frequency: 20kHz ~ 90kHz
Function: Sonar Ranging Control
RF Type: Sonar Control
Secondary Attributes: Synchronous 4-Bit Gain Control
Family Name: TL851
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): TL851CDR; TL851CDRG4; TL851CD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1268588-TL851CN
Product Name RF Misc ICs and Modules - TL851CN
Frequency 20000 to 90000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details