The TL7770-5IDWR is a dual power-supply supervisor in a 16-pin SOIC package, designed to monitor supply voltages for overvoltage and undervoltage conditions in microprocessor systems. It operates over a temperature range of -40°C to 85°C and provides 250-mA peak SCR gate drive current with 2-mA active-low false-trigger protection. Reset outputs are active low and remain asserted until the VSU voltage exceeds its threshold for a time delay determined by an external capacitor. The device supports supply voltages from 3.5 V to 18 V and includes a temperature-compensa
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC -40 to 85
5-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC -40 to 85 Product overview: TL7770-5IDWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5IDWR can be used for catalog matching and distributor lookup.
Supervisor Complementary 2 Channel 16-SOIC
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +4.55V, BIPolar, PDSO16
IC SUPERVISOR 2 CHANNEL 16SOIC
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC
IC SUPERVISOR 2 CHANNEL 16SOIC
Supervisory Circuits Dual Svs 5V & Prog w/Prg Time Delay
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7770-5IDWR | 691-TL7770-5IDWR | 296-38270-2-ND | TL7770-5IDWR | TL7770-5IDWR | TL7770-5IDWR | TL7770-5IDWR | TL7770-5IDWR |
| Product Name | TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay | Dual SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Number of Supplies | 2 | 2 | 2; 2 | |||||
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Open Drain | Complementary | ||||
| Type | PDIP,SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| IQ | 5000 µA | 5000 µA |