Texas Instruments TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CN

Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay - TL7770-5CN - Texas Instruments
Dallas, TX, United States
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay
TL7770-5CN
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CN
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-PDIP 0 to 70

Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-TL7770-5CN
Dual Voltage Supervisor IC 691-TL7770-5CN
5-V, programmable, dual-supply supervisor with programmable delay time 16-PDIP 0 to 70 Product overview: TL7770-5CN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CN can be used for catalog matching and distributor lookup.

5-V, programmable, dual-supply supervisor with programmable delay time 16-PDIP 0 to 70 Product overview: TL7770-5CN from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3266-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3266-5-ND
Supervisors 296-3266-5-ND
Supervisor Complementary 2 Channel 16-PDIP

Supervisor Complementary 2 Channel 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7770-5CN - 142422-TL7770-5CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7770-5CN
142422-TL7770-5CN
PMIC - PMIC - Supervisors - TL7770-5CN 142422-TL7770-5CN
Manufacturer: Texas Instruments Win Source Part Number: 142422-TL7770-5CN Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 270 ns Typical Propagation Delay Voltage - Threshold: 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142422-TL7770-5CN
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TL7770-5CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7770-5CN
Supervisors TL7770-5CN
Supervisor Open Drain or Open Collector 2 Channel 16-PDIP

Supervisor Open Drain or Open Collector 2 Channel 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TL7770-5CN
Supervisory Circuits TL7770-5CN
Supervisory Circuits Dual 4.55V

Supervisory Circuits Dual 4.55V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7770-5CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7770-5CN
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7770-5CN
IC SUPERVISOR 2 CHANNEL 16DIP

IC SUPERVISOR 2 CHANNEL 16DIP

Supplier's Site
PMIC - Supervisors - TL7770-5CN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7770-5CN
PMIC - Supervisors TL7770-5CN
IC SUPERVISOR 2 CHANNEL 16DIP

IC SUPERVISOR 2 CHANNEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7770-5CN 691-TL7770-5CN 296-3266-5-ND 142422-TL7770-5CN TL7770-5CN TL7770-5CN TL7770-5CN TL7770-5CN
Product Name TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay Dual Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TL7770-5CN Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 2 2; 2 2; 2
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Inverting; Active Low; Active High Open Drain Complementary
Type PDIP,SOIC N DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
IQ 5000 µA 5000 µA
Unlock Full Specs
to access all available technical data

Similar Products