Texas Instruments TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CDW

Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay - TL7770-5CDW - Texas Instruments
Dallas, TX, United States
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay
TL7770-5CDW
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CDW
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70

Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Voltage Supervisor IC
691-TL7770-5CDW
Dual 5V SOIC Voltage Supervisor IC 691-TL7770-5CDW
5V Dual Supply Supervisor, Programmable Delay, SOIC Product overview: TL7770-5CDW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CDW can be used for catalog matching and distributor lookup.

5V Dual Supply Supervisor, Programmable Delay, SOIC Product overview: TL7770-5CDW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1099594-TL7770-5CDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1099594-TL7770-5CDW
Integrated Circuits (ICs) - PMIC - Supervisors 1099594-TL7770-5CDW
Win Source Part Number: 1099594-TL7770-5CDW Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 270ns Typical Propagation Delay Voltage - Threshold: 5V, Adj Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MAX696CWE; TL7770-5IDWR; TL7770-5IDW; TL7770-12CDWR; ADM698AR-REEL; ADM698ARZ; ADM698ARTL7770-5CDW. ; TL7770-5CDW..; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TL7770-5CDWG4,TL7770 -5CDWG4-ND,-296-3265 -5,-TL7770-5CDWE4-ND R,TEXTISTL7770-5CDW, 2156-TL7770-5CDW,TL7 770-5CDWE4,-TL7770-5 CDWE4,296-3265-5,TL7 770-5CDWE4-ND,-296-3 265-5-ND,-TL7770-5CD W-NDR Base Product Number: TL7770

Win Source Part Number: 1099594-TL7770-5CDW
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270ns Typical Propagation Delay
Voltage - Threshold: 5V, Adj
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): MAX696CWE; TL7770-5IDWR; TL7770-5IDW; TL7770-12CDWR; ADM698AR-REEL; ADM698ARZ; ADM698ARTL7770-5CDW.; TL7770-5CDW..;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TL7770-5CDWG4,TL7770-5CDWG4-ND,-296-3265-5,-TL7770-5CDWE4-NDR,TEXTISTL7770-5CDW,2156-TL7770-5CDW,TL7770-5CDWE4,-TL7770-5CDWE4,296-3265-5,TL7770-5CDWE4-ND,-296-3265-5-ND,-TL7770-5CDW-NDR
Base Product Number: TL7770

Buy Now Datasheet
Supervisors - 296-3265-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3265-5-ND
Supervisors 296-3265-5-ND
Supervisor Complementary 2 Channel 16-SOIC

Supervisor Complementary 2 Channel 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7770-5CDW
Supervisory Circuits TL7770-5CDW
Supervisory Circuits Dual 4.55V

Supervisory Circuits Dual 4.55V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7770-5CDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7770-5CDW
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7770-5CDW
IC SUPERVISOR 2 CHANNEL 16SOIC

IC SUPERVISOR 2 CHANNEL 16SOIC

Supplier's Site
Supervisors - TL7770-5CDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7770-5CDW
Supervisors TL7770-5CDW
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7770-5CDW 691-TL7770-5CDW 1099594-TL7770-5CDW 296-3265-5-ND TL7770-5CDW TL7770-5CDW TL7770-5CDW
Product Name TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay Dual 5V SOIC Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 2 2 2; 2
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High Open Drain; Active Low; Active High Open Drain
Type PDIP,SOIC SOIC SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
IQ 5000 µA 5000 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details