The TL7770-12CDWR is a dual power-supply supervisor in a 16-pin SOIC package, designed to monitor two supply voltages for overvoltage and undervoltage conditions and generate reset signals in microprocessor systems. It operates from a 3.5 V to 18 V supply voltage, with a precision 12 V overvoltage threshold. The device provides 250-mA peak output current to drive external SCR gates and features externally adjustable reset delay time via a timing capacitor. It includes true and complementary reset outputs, a temperature-compensa
Dual Svs, 12V & Pgmmable W/Pgmmable Time Delay 16-SOIC 0 to 70
12-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC 0 to 70 Product overview: TL7770-12CDWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-12CDWR can be used for catalog matching and distributor lookup.
Supervisor Complementary 2 Channel 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 007554-TL7770-12CDWR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 12V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC
IC SUPERVISOR 2 CHANNEL 16SOIC
IC SUPERVISOR 2 CHANNEL 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7770-12CDWR | 691-TL7770-12CDWR | 296-12954-2-ND | 007554-TL7770-12CDWR | TL7770-12CDWR | TL7770-12CDWR | TL7770-12CDWR |
| Product Name | TL7770-12 Dual Svs, 12V & Pgmmable W/Pgmmable Time Delay | Dual SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TL7770-12CDWR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2 | 2; 2 | 2; 2 | |||
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Open Drain | Complementary | ||
| Type | SOIC | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| IQ | 5000 µA | 5000 µA |