Texas Instruments TL7759 4-Terminal SVS For 5V Systems TL7759CPSR

Description
4-Terminal SVS For 5V Systems 8-SO 0 to 70
Request a Quote Datasheet
Description
4-Terminal SVS For 5V Systems 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7759 4-Terminal SVS For 5V Systems - TL7759CPSR - Texas Instruments
Dallas, TX, United States
TL7759 4-Terminal SVS For 5V Systems
TL7759CPSR
TL7759 4-Terminal SVS For 5V Systems TL7759CPSR
4-Terminal SVS For 5V Systems 8-SO 0 to 70

4-Terminal SVS For 5V Systems 8-SO 0 to 70

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7759CPSR - 032521-TL7759CPSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7759CPSR
032521-TL7759CPSR
PMIC - PMIC - Supervisors - TL7759CPSR 032521-TL7759CPSR
Manufacturer: Texas Instruments Win Source Part Number: 032521-TL7759CPSR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 5 μs Maximum Propagation Delay Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032521-TL7759CPSR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TL7759CPSR
Voltage Supervisor IC 691-TL7759CPSR
4-pin supervisor for 5-V systems 8-SO 0 to 70 Product overview: TL7759CPSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CPSR can be used for catalog matching and distributor lookup.

4-pin supervisor for 5-V systems 8-SO 0 to 70 Product overview: TL7759CPSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CPSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-29984-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-29984-2-ND
Supervisors 296-29984-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SO

Supervisor Push-Pull, Totem Pole 1 Channel 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7759CPSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7759CPSR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7759CPSR
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - TL7759CPSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7759CPSR
Supervisors TL7759CPSR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SO

Supervisor Push-Pull, Totem Pole 1 Channel 8-SO

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TL7759CPSR
Supervisory Circuits TL7759CPSR
Supervisory Circuits 4-Terminal SVS For 5V Systems

Supervisory Circuits 4-Terminal SVS For 5V Systems

Buy Now Datasheet
PMIC - Supervisors - TL7759CPSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7759CPSR
PMIC - Supervisors TL7759CPSR
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7759CPSR 032521-TL7759CPSR 691-TL7759CPSR 296-29984-2-ND TL7759CPSR TL7759CPSR TL7759CPSR TL7759CPSR
Product Name TL7759 4-Terminal SVS For 5V Systems PMIC - PMIC - Supervisors - TL7759CPSR Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SO,SOIC,TSSOP 8-SO SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
IQ 1400 µA 1400 µA
Accuracy 2.6 %
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details