Supply-Voltage Supervisor And Precision Voltage Detector 3-SOT-89 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107985-TL7757CPK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supply Voltage Supervisor IC, 1V-7V, 4.43V-4.67V, SOT-89, SM Product overview: TL7757CPK from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 7V, 4.43V, SOT-89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 7V, 4.43V, SOT-89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7757CPK can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisory Circuits 4.55V Monitr/Detectr
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7757CPK | 1107985-TL7757CPK | 296-3259-6-ND | 691-TL7757CPK | TL7757CPK | TL7757CPK | TL7757CPK | TL7757CPK |
| Product Name | TL7757 Supply-Voltage Supervisor And Precision Voltage Detector | PMIC - PMIC - Supervisors - TL7757CPK | Supervisors | 1V 7V 4.43V SOT-89 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC,SOT-89,TO-92 | SOT-89-3 | TO-243AA | SOT-89 | TO-243AA | TO-243AA | ||
| IQ | 1400 µA | 1400 µA | ||||||
| Accuracy | 2.6 % |