Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043127-TL7702BIDRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SUPPLY-VOLT SUPERVISOR 8-SOIC Product overview: TL7702BIDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702BIDRG4 can be used for catalog matching and distributor lookup.
IC SUPPLY-VOLT SUPERVISOR 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702BIDRG4 | 043127-TL7702BIDRG4 | 691-TL7702BIDRG4 | 815-TL7702BIDRG4 |
| Product Name | TL7702B Single SVS With Pgmmable UV Threshold & Reset Time Delay | PMIC - PMIC - Supervisors - TL7702BIDRG4 | SOIC Voltage Supervisor IC | IC SUPPLY-VOLT SUPERVISOR 8-SOIC |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | ||
| Type | PDIP,SOIC | SOIC; 8-SOIC | D | SOIC; SOIC |
| IQ | 1800 µA | 3500 µA | 3500 µA |