DC/DC Controller, 40V In, 50V Out, 3A, 500kHz, 8-SOIC Product overview: TL5001QDG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50V, 3A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 50V, 3A, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TL5001QDG4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-TL5001QDG4 |
| Product Name | 40V 50V 3A SOIC DC-DC Converter IC |
| Package Type | Other; D |
| Output Voltage | 50 volts |
| Input Voltage | 40 volts |