Texas Instruments Standard Linear and Logic Switched Mode Controller, Dip, 494; Input Voltage Texas Instruments TL494CN

Description
SWITCHED MODE CONTROLLER, DIP, 494; Input Voltage:13V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes
Description
SWITCHED MODE CONTROLLER, DIP, 494; Input Voltage:13V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switched Mode Controller, Dip, 494; Input Voltage Texas Instruments - 33AH5119 - Newark, An Avnet Company
Chicago, IL, United States
Switched Mode Controller, Dip, 494; Input Voltage Texas Instruments
33AH5119
Switched Mode Controller, Dip, 494; Input Voltage Texas Instruments 33AH5119
SWITCHED MODE CONTROLLER, DIP, 494; Input Voltage:13V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

SWITCHED MODE CONTROLLER, DIP, 494; Input Voltage:13V; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH5119
Product Name Switched Mode Controller, Dip, 494; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details