The TL494CDRG3 is a pulse-width modulation (PWM) control circuit designed for power supply control applications. It integrates two error amplifiers, an adjustable oscillator, a dead-time control comparator, and output control circuits on a single chip. The device supports both push-pull and single-ended output configurations, with uncommitted output transistors capable of sourcing or sinking up to 200 mA. It features a 5-V precision regulator with a tolerance of 5%, and the dead-time control comparator provides approximately 5% dead time. The TL494 operates over a temperature range of 0°C to 70°C, making it suitable for various applications, including desktop PCs, power supplies, and solar inverters. The device is available in multiple package options, including SOIC, PDIP, and TSSOP.
PWM Control Circuit 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TL494CDRG3 |
| Product Name | TL494 PWM Control Circuit |
| Package Type | Other; PDIP,SO,SOIC,TSSOP |