The DCV010512P is a 1-W, 1500-Vrms isolated, unregulated DC/DC converter module with a 5-V input and a 12-V single output, housed in a 7-pin PDIP package measuring 19.18 mm × 10.60 mm. It features thermal protection, short-circuit protection, and EN55022 class B EMC performance, with operational isolation rated for 60 VDC continuous voltage. The device is UL1950 recognized and operates from -40°C to 85°C.
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
1W 12V Isolated DC/DC Converter, 1.5kV, 83mA, 800kHz, DIP Product overview: DCV010512P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 12V, 1.5kV, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 12V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010512P can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166908-DCV010512P
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV010512P | 132-DCV010512P | 1166908-DCV010512P | DCV010512P |
| Product Name | DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Isolated 1W 12V 1.5kV DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DCV010512P | |
| Package Type | Other; PDIP,SOP | Other; DIP | DIP; Other; PDIP7 | |
| Features | Single Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 11.4 to 12.6 volts | 12 volts | ||
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |