Texas Instruments Standard Linear and Logic Pwm Controller, 300Khz, 40V, Soic-16; Input Voltage Texas Instruments TL494CDR

Description
PWM CONTROLLER, 300KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 300KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 40V, Soic-16; Input Voltage Texas Instruments - 27AJ0173 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 40V, Soic-16; Input Voltage Texas Instruments
27AJ0173
Pwm Controller, 300Khz, 40V, Soic-16; Input Voltage Texas Instruments 27AJ0173
PWM CONTROLLER, 300KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:40V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0173
Product Name Pwm Controller, 300Khz, 40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details