Texas Instruments TL441 Logarithmic Amplifier TL441CNSR

Description
Logarithmic Amplifier 16-SO 0 to 70
Request a Quote Datasheet
Description
Logarithmic Amplifier 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL441 Logarithmic Amplifier - TL441CNSR - Texas Instruments
Dallas, TX, United States
TL441 Logarithmic Amplifier
TL441CNSR
TL441 Logarithmic Amplifier TL441CNSR
Logarithmic Amplifier 16-SO 0 to 70

Logarithmic Amplifier 16-SO 0 to 70

Buy Now Datasheet
Special Purpose Amplifiers - 296-28808-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-28808-2-ND
Special Purpose Amplifiers 296-28808-2-ND
Logarithmic Amplifier IC 16-SO

Logarithmic Amplifier IC 16-SO

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-TL441CNSR
Special Purpose Amplifier Ic 771-TL441CNSR
Logarithmic Amplifier with Scale Factor of 8mV/decade 16-SO 0 to 70 Product overview: TL441CNSR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TL441CNSR can be used for catalog matching and distributor lookup.

Logarithmic Amplifier with Scale Factor of 8mV/decade 16-SO 0 to 70 Product overview: TL441CNSR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TL441CNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441CNSR - 136084-TL441CNSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441CNSR
136084-TL441CNSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441CNSR 136084-TL441CNSR
Manufacturer: Texas Instruments Win Source Part Number: 136084-TL441CNSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Logarithmic Family Name: TL441 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Operating Supply Current: 18.5mA Channel Output Current: 30mA Alternative Parts (Cross-Reference): TL441CNSRG4; TL441CNSRE4; TL441CNE4; TL441CN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136084-TL441CNSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Logarithmic
Family Name: TL441
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Operating Supply Current: 18.5mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): TL441CNSRG4; TL441CNSRE4; TL441CNE4; TL441CN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Amplifiers - TL441CNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TL441CNSR
Special Purpose Amplifiers TL441CNSR
Logarithmic Amplifier IC 16-SO

Logarithmic Amplifier IC 16-SO

Buy Now
Sheung Wan, Hong Kong
Logarithmic Amplifiers
TL441CNSR
Logarithmic Amplifiers TL441CNSR
Logarithmic Amplifiers LOGARITHMIC AMP

Logarithmic Amplifiers LOGARITHMIC AMP

Buy Now Datasheet
Special Purpose Amplifiers - TL441CNSR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
TL441CNSR
Special Purpose Amplifiers TL441CNSR
IC OPAMP LOGARITHMIC 2 CIRC 16SO

IC OPAMP LOGARITHMIC 2 CIRC 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL441CNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL441CNSR
Integrated Circuits (ICs) - Linear - Amplifiers TL441CNSR
IC OPAMP LOGARITHMIC 2 CIRC 16SO

IC OPAMP LOGARITHMIC 2 CIRC 16SO

Supplier's Site
Linear - Amplifiers - Special Purpose - TL441CNSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TL441CNSR
Linear - Amplifiers - Special Purpose TL441CNSR
IC OPAMP LOGARITHMIC 2 CIRC 16SO

IC OPAMP LOGARITHMIC 2 CIRC 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TL441CNSR 296-28808-2-ND 771-TL441CNSR 136084-TL441CNSR TL441CNSR TL441CNSR TL441CNSR TL441CNSR TL441CNSR
Product Name TL441 Logarithmic Amplifier Special Purpose Amplifiers Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441CNSR Special Purpose Amplifiers Logarithmic Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose
Device Type Log Amplifiers Log Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type PDIP,SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" Tape and Reel 16-SO SOIC; 16-SOIC (0.209\", 5.30mm Width) Surface Mount 16-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers