Texas Instruments SOT-23 Precision Voltage Reference IC TL432QDBZRG4

Description
Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 125 Product overview: TL432QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QDBZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 125 Product overview: TL432QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QDBZRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-TL432QDBZRG4
SOT-23 Precision Voltage Reference IC 693-TL432QDBZRG4
Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 125 Product overview: TL432QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QDBZRG4 can be used for catalog matching and distributor lookup.

Adjustable precision shunt regulator (reverse pinout) 3-SOT-23 -40 to 125 Product overview: TL432QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432QDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320461-TL432QDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320461-TL432QDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320461-TL432QDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1320461-TL432QDBZRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2.2% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 1 mA Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TL432QDBZRG4INACTIVE ,TEXTISTL432QDBZRG4, 2156-TL432QDBZRG4 Base Product Number: TL432 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320461-TL432QDBZRG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.2%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL432QDBZRG4INACTIVE,TEXTISTL432QDBZRG4,2156-TL432QDBZRG4
Base Product Number: TL432
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC VREF SHUNT PREC ADJ SOT-23-3 - 815-TL432QDBZRG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT PREC ADJ SOT-23-3
815-TL432QDBZRG4
IC VREF SHUNT PREC ADJ SOT-23-3 815-TL432QDBZRG4
IC VREF SHUNT PREC ADJ SOT-23-3

IC VREF SHUNT PREC ADJ SOT-23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL432QDBZRG4 1320461-TL432QDBZRG4 815-TL432QDBZRG4
Product Name SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT PREC ADJ SOT-23-3
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener
Package Type Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23
VIN 37 volts ? to 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - Voltage Reference - ADR225HRZN - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0500 mA
View Details
Micropower Voltage Reference with Comparator - ISL21440IUZ - Renesas Electronics Corporation
Specs
Package Type Other; DFN-8
VREF 1.18 volts
IQ 0.0065 mA
View Details
2 suppliers