Texas Instruments High-Performance Analog Voltage Reference TL432LIBEDBZRQ1

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-TL432LIBEDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL432LIBEDBZRQ1DKR-ND
Voltage Reference 296-TL432LIBEDBZRQ1DKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL432LIBEDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL432LIBEDBZRQ1CT-ND
Voltage Reference 296-TL432LIBEDBZRQ1CT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-TL432LIBEDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-TL432LIBEDBZRQ1TR-ND
Voltage Reference 296-TL432LIBEDBZRQ1TR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1099582-TL432LIBEDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1099582-TL432LIBEDBZRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 1099582-TL432LIBEDBZRQ1
Win Source Part Number: 1099582-TL432LIBEDBZ RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Current - Output: 15 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 36 V Voltage - Output (Min/Fixed): 2.495V Current - Cathode: 600 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TL432LIBEDBZRQ1D KR,296-TL432LIBEDBZR Q1CT,296-TL432LIBEDB ZRQ1TR Base Product Number: TL432

Win Source Part Number: 1099582-TL432LIBEDBZRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL432LIBEDBZRQ1DKR,296-TL432LIBEDBZRQ1CT,296-TL432LIBEDBZRQ1TR
Base Product Number: TL432

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-TL432LIBEDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-TL432LIBEDBZRQ1
Automotive, adjustable, precision shunt regulator with optimized reference current 3-SOT-23 -40 to 150 Product overview: TL432LIBEDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432LIBEDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive, adjustable, precision shunt regulator with optimized reference current 3-SOT-23 -40 to 150 Product overview: TL432LIBEDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL432LIBEDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL432LIBEDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL432LIBEDBZRQ1
PMIC - Voltage Reference TL432LIBEDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL432LIBEDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL432LIBEDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL432LIBEDBZRQ1
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-TL432LIBEDBZRQ1DKR-ND 1099582-TL432LIBEDBZRQ1 693-TL432LIBEDBZRQ1 TL432LIBEDBZRQ1 TL432LIBEDBZRQ1
Product Name Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference Automotive SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.5000 %
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD780AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details