Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL432BQDBVRG4-ND | TL432BQDBVRG4 | TL432BQDBVRG4 |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Accuracy | 0.5000 % | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |