The TL431QDBVTE4 is an adjustable precision shunt regulator in a 5-pin SOT-23 package, operating from -40°C to 125°C, with an output voltage adjustable from approximately 2.5V to 36V using external resistors. It has a typical output impedance of 0.2Ω and supports sink current from 1mA to 100mA. The device is characterized as a Q-grade part with initial voltage tolerance of 0.5% at 25°C and a typical temperature drift of 14mV over the extended temperature range. The SOT-23-5 package measures 2.90mm × 1.60mm.
Adjustable Precision Shunt Regulator 5-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA SOT-23-5
IC VREF SHUNT ADJ 2.2% SOT23-5
IC VREF SHUNT ADJ 2.2% SOT23-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431QDBVTE4 | TL431QDBVTE4-ND | TL431QDBVTE4 | TL431QDBVTE4 |
| Product Name | TL431 Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; PDIP,SC70,SO,SOIC,TO-92,SOT-23,SOT-89,TSSOP,WAFERSALE | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 2.5 to 36 volts | 2.5 volts |