Win Source Part Number: 1099568-TL431LIAQDBZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 15 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 600 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL431LIAQDBZRQ1D
Base Product Number: TL431
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 15mA SOT-23-3
Automotive Adj. Precision Shunt Regulator, 3-SOT-23, AEC-Q100 Product overview: TL431LIAQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431LIAQDBZRQ1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1099568-TL431LIAQDBZRQ1 | 296-TL431LIAQDBZRQ1CT-ND | 693-TL431LIAQDBZRQ1 | TL431LIAQDBZRQ1 | TL431LIAQDBZRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Automotive SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Accuracy | 1 % |