Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL431BCLPM TL431BCLPM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107818-TL431BCLPM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107818-TL431BCLPM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431BCLPM - 1107818-TL431BCLPM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BCLPM
1107818-TL431BCLPM
PMIC - PMIC - Voltage Reference - TL431BCLPM 1107818-TL431BCLPM
Manufacturer: Texas Instruments Win Source Part Number: 1107818-TL431BCLPM Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107818-TL431BCLPM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Voltage Reference - TL431BCLPM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BCLPM-ND
Voltage Reference TL431BCLPM-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.495V Precision Voltage Reference IC
693-TL431BCLPM
2.495V Precision Voltage Reference IC 693-TL431BCLPM
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PBCY3, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TL431BCLPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCLPM can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PBCY3, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TL431BCLPM from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BCLPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BCLPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BCLPM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BCLPM
IC VREF SHUNT ADJ 0.5% TO92-3

IC VREF SHUNT ADJ 0.5% TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1107818-TL431BCLPM TL431BCLPM-ND 693-TL431BCLPM TL431BCLPM
Product Name PMIC - PMIC - Voltage Reference - TL431BCLPM Voltage Reference 2.495V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
11 suppliers
PMIC - Voltage Reference - ADR225HRZN - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0500 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details