Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL431AQDBVRG4 TL431AQDBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1107799-TL431AQDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1107799-TL431AQDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431AQDBVRG4 - 1107799-TL431AQDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AQDBVRG4
1107799-TL431AQDBVRG4
PMIC - PMIC - Voltage Reference - TL431AQDBVRG4 1107799-TL431AQDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107799-TL431AQDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1107799-TL431AQDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Reference - TL431AQDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431AQDBVRG4-ND
Voltage Reference TL431AQDBVRG4-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.495V SOT-23 Precision Voltage Reference IC
693-TL431AQDBVRG4
2.495V SOT-23 Precision Voltage Reference IC 693-TL431AQDBVRG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TL431AQDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBVRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: TL431AQDBVRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431AQDBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQDBVRG4
PMIC - Voltage Reference TL431AQDBVRG4
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQDBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQDBVRG4
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1107799-TL431AQDBVRG4 TL431AQDBVRG4-ND 693-TL431AQDBVRG4 TL431AQDBVRG4 TL431AQDBVRG4
Product Name PMIC - PMIC - Voltage Reference - TL431AQDBVRG4 Voltage Reference 2.495V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details