Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PDSO5
Adjustable, 0.5% 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: TL4051CIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4051CIDCKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268300-TL4051CIDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Family Name: TL4051
Output Voltage: 1.212V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Output Voltage MAX: 10V
Alternative Parts (Cross-Reference): TL4051CIDBZT; TL4051CIDBZR; TL4051CIDCKTG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.5% 12mA SC-70-5
IC VREF SHUNT ADJ 0.5% SC70-5
IC VREF SHUNT ADJ 0.5% SC70-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051CIDCKR | TL4051CIDCKR | 693-TL4051CIDCKR | 1268300-TL4051CIDCKR | 296-22727-2-ND | TL4051CIDCKR | TL4051CIDCKR |
| Product Name | TL4051C Precision Micropower Shunt Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL4051CIDCKR | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23 | SC-70; Other; SOT-SC70-5 | Other; SOT-23-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| VREF | 1.23 to 10 volts | 1.21 volts | |||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C |