Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SC-70-5
IC VREF SHUNT ADJ 0.2% SC70-5
IC VREF SHUNT ADJ 0.2% SC70-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL4051BIDCKT-ND | TL4051BIDCKT | TL4051BIDCKT |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| TC | 50 ppm/C | ||
| Accuracy | 0.2000 % |