Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
TEXAS INSTRUMENTS
TL4051A12IDCKRG4 -- IC VREF SHUNT PREC 1.225V SC70-5
Texas Instruments
IC VREF SHUNT PREC 1.225V SC70-5
TL4051A12IDCKRG4
Description
IC VREF SHUNT PREC 1.225V SC70-5
Utmel Electronic Limited
Done
Description
IC VREF SHUNT PREC 1.225V SC70-5
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT PREC 1.225V SC70-5
815-TL4051A12IDCKRG4
IC VREF SHUNT PREC 1.225V SC70-5
815-TL4051A12IDCKRG4
IC VREF SHUNT PREC 1.225V SC70-5
IC VREF SHUNT PREC 1.225V SC70-5
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Voltage Reference Chips
Product Number
815-TL4051A12IDCKRG4
Product Name
IC VREF SHUNT PREC 1.225V SC70-5
Type
Shunt / Zener
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Analog
MTLT1019QH-5
Specs
V
REF
5 volts
View Details
Texas Instruments
2.5 V Precision Voltage Reference IC
LM285Z-2.5
Specs
Package Type
Other; SIP3
Life Cycle Stage
Obsolete
View Details
4
suppliers
Rochester Electronics
PMIC - Voltage Reference
ADR434TRZ-EP
Specs
Package Type
SOIC
I
Q
0.8000 mA
View Details
Renesas Electronics Corporation
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z-TK
ISL21009BFB841Z-TK
Specs
Package Type
Other; 8-SOIC
Life Cycle Stage
Obsolete(EOL)
T
C
3 ppm/C
View Details
5
suppliers