Texas Instruments PMIC - PMIC - Voltage Reference - TL4050C10QDCKRG4 TL4050C10QDCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054806-TL4050C10QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054806-TL4050C10QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL4050C10QDCKRG4 - 054806-TL4050C10QDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050C10QDCKRG4
054806-TL4050C10QDCKRG4
PMIC - PMIC - Voltage Reference - TL4050C10QDCKRG4 054806-TL4050C10QDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 054806-TL4050C10QDCK RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 110μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054806-TL4050C10QDCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V Precision Voltage Reference IC
693-TL4050C10QDCKRG4
10V Precision Voltage Reference IC 693-TL4050C10QDCKRG4
IC VREF SHUNT PREC 10V SC-70-5 Product overview: TL4050C10QDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDCKRG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT PREC 10V SC-70-5 Product overview: TL4050C10QDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050C10QDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 054806-TL4050C10QDCKRG4 693-TL4050C10QDCKRG4
Product Name PMIC - PMIC - Voltage Reference - TL4050C10QDCKRG4 10V Precision Voltage Reference IC
Package Type Other; SC-70-5 Other; SC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
PMIC - Voltage Reference - ISL60002CIB825-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details